Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202137479E3

Description
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4047PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4047PHTB-ND
Aluminum Electrolytic Capacitors 4047PHTB-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4047PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4047PHCT-ND
Aluminum Electrolytic Capacitors 4047PHCT-ND
47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C

47µF 40V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Through-Hole 47uF 40V Capacitor
58-MAL202137479E3
Through-Hole 47uF 40V Capacitor 58-MAL202137479E3
47uF 40V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202137479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137479E3 can be used for catalog matching and distributor lookup.

47uF 40V Axial Al Electrolytic Capacitor, Through Hole Product overview: MAL202137479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL202137479E3 - 1065658-MAL202137479E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL202137479E3
1065658-MAL202137479E3
Aluminum Capacitors - MAL202137479E3 1065658-MAL202137479E3
Manufacturer: Vishay Win Source Part Number: 1065658-MAL202137479 E3 Packaging: AMMO PACKAGE Voltage Rating: 40V Applications: General Purpose Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Impedance: 1.5 Ohm Lifetime @ Temp.: 2500 Hrs @ 85°C Polarization: Polar ESR: 3.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Axial, Can Ripple Current - High Frequency: 143mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1065658-MAL202137479E3
Packaging: AMMO PACKAGE
Voltage Rating: 40V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Impedance: 1.5 Ohm
Lifetime @ Temp.: 2500 Hrs @ 85°C
Polarization: Polar
ESR: 3.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Axial, Can
Ripple Current - High Frequency: 143mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminium Capacitors - 8505853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8505853
Aluminium Capacitors 8505853
Vishay MAL202137479E3 Capacitor

Vishay MAL202137479E3 Capacitor

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V - 70122971 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V
70122971
CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V 70122971
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202137479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202137479E3
Capacitors - Aluminum Electrolytic Capacitors MAL202137479E3
CAP ALUM 47UF 20% 40V AXIAL

CAP ALUM 47UF 20% 40V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202137479E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202137479E3
Aluminum Electrolytic Capacitors MAL202137479E3
CAP ALUM 47UF 20% 40V AXIAL

CAP ALUM 47UF 20% 40V AXIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay - 95C1174 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay
95C1174
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay 95C1174
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7806 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay
27X7806
Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial, Full Reel; Capacitance Vishay 27X7806
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:3.8ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:3.8ohm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 40 V, 6 Mm, Axial Leaded Rohs Compliant Vishay - 98K6612 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 40 V, 6 Mm, Axial Leaded Rohs Compliant Vishay
98K6612
Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 40 V, 6 Mm, Axial Leaded Rohs Compliant Vishay 98K6612
Aluminium Electrolytic Capacitor, 021 ASM Series, 47 - F, - 20%, 40 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 47 - F, - 20%, 40 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 47UF 20% 40V AXIAL - 886-MAL202137479E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 40V AXIAL
886-MAL202137479E3
CAP ALUM 47UF 20% 40V AXIAL 886-MAL202137479E3
CAP ALUM 47UF 20% 40V AXIAL

CAP ALUM 47UF 20% 40V AXIAL

Supplier's Site
Capacitor - 36186431 - Radwell International
Willingboro, NJ, United States
Capacitor
36186431
Capacitor 36186431
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 40V, 20%, AXIAL, THROUGH HOLE, 021ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85°C, 6MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF 40V, 20%, AXIAL, THROUGH HOLE, 021ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85°C, 6MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4047PHTB-ND 58-MAL202137479E3 1065658-MAL202137479E3 8505853 70122971 MAL202137479E3 MAL202137479E3 95C1174 98K6612 886-MAL202137479E3 36186431
Product Name Aluminum Electrolytic Capacitors Through-Hole 47uF 40V Capacitor Aluminum Capacitors - MAL202137479E3 Aluminium Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 40V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 40 V, 6 Mm, Axial Leaded Rohs Compliant Vishay CAP ALUM 47UF 20% 40V AXIAL Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers