68µF 160V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 15000 Hrs @ 85°C
68 160V 15x30mm 85 15000h
CAP ALUM 68UF 160V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204241689E3-ND | 97C1026 | MAL204241689E3 |
| Product Name | Aluminum Electrolytic Capacitors | 68 160V 15X30Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |