030 ASM Al Electrolytic Cap,25V,22uF
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 10.2Ohm @ 100Hz 3000 Hrs @ 85°C
CAP ALUM 22UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, AXIAL, 4.5X10.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 25V, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1085260 | 56-MAL203036229E3TB-ND | MAL203036229E3 | 24857212 | 98K6629 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 22Uf, 25V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |