Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204227688E3

Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204227688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204227688E3-ND
Aluminum Electrolytic Capacitors MAL204227688E3-ND
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C

6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 22Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
6,8 450V 10X30Mm 85 10000H Vishay - 97C1020 - Newark, An Avnet Company
Chicago, IL, United States
6,8 450V 10X30Mm 85 10000H Vishay
97C1020
6,8 450V 10X30Mm 85 10000H Vishay 97C1020
6,8 450V 10x30mm 85 10000h

6,8 450V 10x30mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204227688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204227688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204227688E3
CAP ALUM 6.8UF 450V AXIAL

CAP ALUM 6.8UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204227688E3-ND 97C1020 MAL204227688E3
Product Name Aluminum Electrolytic Capacitors 6,8 450V 10X30Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details