Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203028159E3

Description
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203028159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203028159E3-ND
Aluminum Electrolytic Capacitors MAL203028159E3-ND
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203028159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203028159E3
Capacitors - Aluminum Electrolytic Capacitors MAL203028159E3
CAP ALUM 15UF 63V AXIAL

CAP ALUM 15UF 63V AXIAL

Supplier's Site
Capacitor,15Uf,63Vdc,10-% Tol,50+% Tol Rohs Compliant Vishay - 97C0213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,63Vdc,10-% Tol,50+% Tol Rohs Compliant Vishay
97C0213
Capacitor,15Uf,63Vdc,10-% Tol,50+% Tol Rohs Compliant Vishay 97C0213
Capacitor,15uF,63VDC ,10-% Tol,50+% Tol RoHS Compliant: Yes

Capacitor,15uF,63VDC,10-% Tol,50+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203028159E3-ND MAL203028159E3 97C0213
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,15Uf,63Vdc,10-% Tol,50+% Tol Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details