Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203028108E3

Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203028108E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203028108E3-ND
Aluminum Electrolytic Capacitors MAL203028108E3-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 143Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203028108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203028108E3
Capacitors - Aluminum Electrolytic Capacitors MAL203028108E3
CAP ALUM 1UF 63V AXIAL

CAP ALUM 1UF 63V AXIAL

Supplier's Site
Capacitor,1Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C0211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C0211
Capacitor,1Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C0211
Capacitor,1uF,63VDC, 10-% Tol,50+% Tol

Capacitor,1uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203028108E3-ND MAL203028108E3 97C0211
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details