Cap Aluminum Lytic 680uF 25V 20% (10 X 25mm) Axial 0.33 Ohm 560mA 2500h 85°C Automotive Ammo Product overview: MAL202190528E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 25V, 0.33 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 25V, 0.33 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190528E3 can be used for catalog matching and distributor lookup.
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 2500 Hrs @ 85°C
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 330mOhm 2500 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; CAPACITANCE:680µF; VOLTAGE RATING:25V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 680UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202190528E3 | 4038PHTB-ND | 55529538 | MAL202190528E3 | 95C1198 |
| Product Name | Automotive 680uF 25V 0.33 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |