Cap Aluminum Lytic 330uF 10V 20% (8 X 11mm) Axial 1 Ohm 230mA 2500h 85°C Automotive Ammo Product overview: MAL202134331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 10V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134331E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Axial 330uF 10V 20%
Vishay MAL202134331E3 Capacitor
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1Ohm 2500 Hrs @ 85°C
CAP ALUM 330UF 20% 10V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 10V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 330 UF, 10 V, AXIAL, 8 X 11 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202134331E3 | 2803310 | 2803309 | 4005PHTB-ND | MAL202134331E3 | 14M8257 | 66916788 |
| Product Name | Automotive 330uF 10V 1 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 330Uf, 10V, 20%, Axial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |