Vishay Precision Group 1000uF 40V Capacitor MAL202117102E3

Description
Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 40V 20% Axial Product overview: MAL202117102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 40V 20% Axial Product overview: MAL202117102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 40V Capacitor
58-MAL202117102E3
1000uF 40V Capacitor 58-MAL202117102E3
Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 40V 20% Axial Product overview: MAL202117102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117102E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Axial Leaded 1000uF 40V 20% Axial Product overview: MAL202117102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1212364-MAL202117102E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1212364-MAL202117102E3
Capacitors - Aluminum Electrolytic Capacitors 1212364-MAL202117102E3
Win Source Part Number: 1212364-MAL202117102 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 021 ASM Package: Bulk Applications: General Purpose Standard Package: 260 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 40 V Impedance: 110 mOhms ESR (Equivalent Series Resistance): 190mOhm Lifetime @ Temp.: 8000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.492" Dia x 1.181" L (12.50mm x 30.00mm) Alternative Parts (Cross-Reference): MAL202117102E3.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2222 021 17102,222202117102,4 056PHBK-NDR,4056PHBK ,MAL202117102,Q64580 9 Ripple Current @ High Frequency: 1.17 A @ 10 kHz

Win Source Part Number: 1212364-MAL202117102E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 021 ASM
Package: Bulk
Applications: General Purpose
Standard Package: 260
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 40 V
Impedance: 110 mOhms
ESR (Equivalent Series Resistance): 190mOhm
Lifetime @ Temp.: 8000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.492" Dia x 1.181" L (12.50mm x 30.00mm)
Alternative Parts (Cross-Reference): MAL202117102E3.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2222 021 17102,222202117102,4056PHBK-NDR,4056PHBK,MAL202117102,Q645809
Ripple Current @ High Frequency: 1.17 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4056PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4056PHBK-ND
Aluminum Electrolytic Capacitors 4056PHBK-ND
1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 85°C

1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 190mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202117102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202117102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202117102E3
CAP ALUM 1000UF 20% 40V AXIAL

CAP ALUM 1000UF 20% 40V AXIAL

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V - 70122976 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V
70122976
CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V 70122976
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site
Capacitor - 16358091 - Radwell International
Willingboro, NJ, United States
Capacitor
16358091
Capacitor 16358091
CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 40V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 40V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay - 74K0410 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay
74K0410
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay 74K0410
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 40V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 40V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6590 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6590
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6590
Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 40 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 40 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202117102E3 1212364-MAL202117102E3 4056PHBK-ND MAL202117102E3 70122976 16358091 74K0410 98K6590
Product Name 1000uF 40V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 40V Capacitor Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 40 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers