Cap Aluminum Lytic 68uF 63V 20% (6.5 X 18mm) Axial 1.9 Ohm 170mA 2000h 85°C Automotive Ammo Product overview: MAL202138689E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uF, 63V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 68uF, 63V, 1.9 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138689E3 can be used for catalog matching and distributor lookup.
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2000 Hrs @ 85°C
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm 2000 Hrs @ 85°C
Aluminium Capacitors Axial 68uF 63V 20%
Vishay MAL202138689E3 Capacitor
CAP ALUM 68UF 20% 63V AXIAL
CAP, 68µF, 63V, 20%; Capacitance:68µF; Voltage Rating:63V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.5mm; Lead Spacing:-; Height:18mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 63V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, THROUGH HOLE, 6.5MM X 18MM, ROHS3 COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202138689E3 | 4073PHTB-ND | 2803327 | 2803326 | MAL202138689E3 | 33AC0729 | 44378503 |
| Product Name | Automotive 68uF 63V 1.9 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 68Μf, 63V, 20%; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |