680uF 25V 20% Axial Al Electrolytic Cap, 323mR ESR, 640mA Ripple Product overview: MAL202116681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116681E3 can be used for catalog matching and distributor lookup.
Vishay MAL202116681E3 Capacitor
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 323mOhm 8000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 021 ASM Series, 680 - F, - 20%, 25 V, 10 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 680UF 20% 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202116681E3 | 1084936 | 4039PHBK-ND | 98K6588 | MAL202116681E3 |
| Product Name | 680uF 25V 640mA Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 680 F, 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |