Vishay Precision Group Aluminium Capacitors MAL203124221E3

Description
Vishay MAL203124221E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL203124221E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 378384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
378384
Aluminium Capacitors 378384
Vishay MAL203124221E3 Capacitor

Vishay MAL203124221E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL203124221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203124221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203124221E3TB-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203124221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203124221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203124221E3CT-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203124221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203124221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203124221E3
CAP ALUM 220UF 10V AXIAL

CAP ALUM 220UF 10V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 378384 56-MAL203124221E3TB-ND MAL203124221E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers