Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202147472E3

Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 72mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 72mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202147472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202147472E3-ND
Aluminum Electrolytic Capacitors 56-MAL202147472E3-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 72mOhm @ 100Hz 8000 Hrs @ 85°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 72mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Cap,4.7Mf,40Vdc,20-% Tol,20+% Tol Vishay - 97C0170 - Newark, An Avnet Company
Chicago, IL, United States
Cap,4.7Mf,40Vdc,20-% Tol,20+% Tol Vishay
97C0170
Cap,4.7Mf,40Vdc,20-% Tol,20+% Tol Vishay 97C0170
CAP,4.7mF,40VDC,20-% Tol,20+% Tol

CAP,4.7mF,40VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202147472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202147472E3
Capacitors - Aluminum Electrolytic Capacitors MAL202147472E3
CAP ALUM 4700UF 20% 40V SNAP

CAP ALUM 4700UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202147472E3-ND 97C0170 MAL202147472E3
Product Name Aluminum Electrolytic Capacitors Cap,4.7Mf,40Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details