Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204221479E3

Description
47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204221479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204221479E3-ND
Aluminum Electrolytic Capacitors MAL204221479E3-ND
47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
47 160V 15X30Mm 85 15000H Vishay - 97C1004 - Newark, An Avnet Company
Chicago, IL, United States
47 160V 15X30Mm 85 15000H Vishay
97C1004
47 160V 15X30Mm 85 15000H Vishay 97C1004
47 160V 15x30mm 85 15000h

47 160V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204221479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204221479E3
Capacitors - Aluminum Electrolytic Capacitors MAL204221479E3
CAP ALUM 47UF 160V AXIAL

CAP ALUM 47UF 160V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204221479E3-ND 97C1004 MAL204221479E3
Product Name Aluminum Electrolytic Capacitors 47 160V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details