Aluminium Capacitor Axial 3300uF 40V 20%
Vishay MAL202117332E3 Capacitor
3300µF 40V Aluminum Electrolytic Capacitors Axial, Can 90mOhm 8000 Hrs @ 85°C
3300uF 40V 20% Axial Al Electrolytic Cap, 90mR ESR, 1.81A Ripple Product overview: MAL202117332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 1.81A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202117332E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 40V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 3300 - F, - 20%, 40 V, 18 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 3300UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 40V, 20%, AXIAL; CAPACITANCE:3300µF; VOLTAGE RATING:40V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2806662 | 2806661 | 4059PHBK-ND | 58-MAL202117332E3 | 18M4043 | 98K6593 | MAL202117332E3 | 24853289 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 3300uF 40V 1.81A Capacitor | Aluminum Electrolytic Capacitor 3300Uf, 40V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 3300 F, 20%, 40 V, 18 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |