Vishay Intertechnology, Inc. Automotive 680uF 100V 0.195 Ohm Capacitor MAL202119681E3

Description
Cap Aluminum Lytic 680uF 100V 20% (18 X 38mm) Axial 0.195 Ohm 1260mA 8000h 85°C Automotive Bulk Product overview: MAL202119681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 100V, 0.195 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 100V, 0.195 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 100V 20% (18 X 38mm) Axial 0.195 Ohm 1260mA 8000h 85°C Automotive Bulk Product overview: MAL202119681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 100V, 0.195 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 100V, 0.195 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 680uF 100V 0.195 Ohm Capacitor
58-MAL202119681E3
Automotive 680uF 100V 0.195 Ohm Capacitor 58-MAL202119681E3
Cap Aluminum Lytic 680uF 100V 20% (18 X 38mm) Axial 0.195 Ohm 1260mA 8000h 85°C Automotive Bulk Product overview: MAL202119681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 100V, 0.195 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 100V, 0.195 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119681E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 100V 20% (18 X 38mm) Axial 0.195 Ohm 1260mA 8000h 85°C Automotive Bulk Product overview: MAL202119681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 100V, 0.195 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 100V, 0.195 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119681E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4101PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4101PHBK-ND
Aluminum Electrolytic Capacitors 4101PHBK-ND
680µF 100V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 85°C

680µF 100V Aluminum Electrolytic Capacitors Axial, Can 195mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202119681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202119681E3
Capacitors - Aluminum Electrolytic Capacitors MAL202119681E3
CAP ALUM 680UF 20% 100V AXIAL

CAP ALUM 680UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 680Uf, 100V, 20%, Axial; Capacitance Vishay - 14M8256 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 100V, 20%, Axial; Capacitance Vishay
14M8256
Aluminum Electrolytic Capacitor 680Uf, 100V, 20%, Axial; Capacitance Vishay 14M8256
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 100V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 100V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 55529370 - Radwell International
Willingboro, NJ, United States
Capacitor
55529370
Capacitor 55529370
CAPACITOR, ALUMINUM ELECTROLYTIC, 680 UF, 100 V, 20%, AXIAL, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 680 UF, 100 V, 20%, AXIAL, 18X38 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202119681E3 4101PHBK-ND MAL202119681E3 14M8256 55529370
Product Name Automotive 680uF 100V 0.195 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 680Uf, 100V, 20%, Axial; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers