Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203127221E3

Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203127221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203127221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203127221E3TB-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203127221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203127221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203127221E3CT-ND
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C

220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203127221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203127221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203127221E3
CAP ALUM 220UF 40V AXIAL

CAP ALUM 220UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 56-MAL203127221E3TB-ND MAL203127221E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers