Vishay Precision Group 63V 1000uF Capacitor MAL202118102E3

Description
63V 1000uF Aluminum Electrolytic Capacitor, Axial, 135mR ESR Product overview: MAL202118102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
63V 1000uF Aluminum Electrolytic Capacitor, Axial, 135mR ESR Product overview: MAL202118102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
63V 1000uF Capacitor
58-MAL202118102E3
63V 1000uF Capacitor 58-MAL202118102E3
63V 1000uF Aluminum Electrolytic Capacitor, Axial, 135mR ESR Product overview: MAL202118102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118102E3 can be used for catalog matching and distributor lookup.

63V 1000uF Aluminum Electrolytic Capacitor, Axial, 135mR ESR Product overview: MAL202118102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1336988-MAL202118102E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1336988-MAL202118102E3
Capacitors - Aluminum Electrolytic Capacitors 1336988-MAL202118102E3
Win Source Part Number: 1336988-MAL202118102 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 021 ASM Package: Bulk Size / Dimension: 0.709" Dia x 1.181" L (18.00mm x 30.00mm) Applications: General Purpose Standard Package: 120 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Impedance: 75 mOhms ESR (Equivalent Series Resistance): 135mOhm Lifetime @ Temp.: 8000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Ripple Current @ High Frequency: 1.638 A @ 10 kHz

Win Source Part Number: 1336988-MAL202118102E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 021 ASM
Package: Bulk
Size / Dimension: 0.709" Dia x 1.181" L (18.00mm x 30.00mm)
Applications: General Purpose
Standard Package: 120
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Impedance: 75 mOhms
ESR (Equivalent Series Resistance): 135mOhm
Lifetime @ Temp.: 8000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Ripple Current @ High Frequency: 1.638 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4081PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4081PHBK-ND
Aluminum Electrolytic Capacitors 4081PHBK-ND
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 135mOhm 8000 Hrs @ 85°C

1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 135mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 3245290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245290
Aluminium Capacitors 3245290
Vishay MAL202118102E3 Capacitor

Vishay MAL202118102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 3245290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245290P
Aluminium Capacitors 3245290P
021ASM min axial Al elect cap,1000uF 63V

021ASM min axial Al elect cap,1000uF 63V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202118102E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202118102E3
Aluminum Electrolytic Capacitors MAL202118102E3
CAP ALUM 1000UF 20% 63V AXIAL

CAP ALUM 1000UF 20% 63V AXIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay - 14M6654 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay
14M6654
Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay 14M6654
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 63 V, 18 Mm, Axial Leaded Rohs Compliant Vishay - 98K6596 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 63 V, 18 Mm, Axial Leaded Rohs Compliant Vishay
98K6596
Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 63 V, 18 Mm, Axial Leaded Rohs Compliant Vishay 98K6596
Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 63 V, 18 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 1000 - F, - 20%, 63 V, 18 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202118102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202118102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202118102E3
CAP ALUM 1000UF 20% 63V AXIAL

CAP ALUM 1000UF 20% 63V AXIAL

Supplier's Site
Capacitor - 55529338 - Radwell International
Willingboro, NJ, United States
Capacitor
55529338
Capacitor 55529338
CAPACITOR, AXIAL, ALUM ELECT, CAPACITANCE 1000UF, VOLTAGE 63V DC, 18X30 MM, LEADED, . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ALUM ELECT, CAPACITANCE 1000UF, VOLTAGE 63V DC, 18X30 MM, LEADED, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202118102E3 1336988-MAL202118102E3 4081PHBK-ND 3245290 3245290P MAL202118102E3 14M6654 98K6596 MAL202118102E3 55529338
Product Name 63V 1000uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 63V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 1000 F, 20%, 63 V, 18 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Through Hole Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details