Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203027159E3

Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203027159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203027159E3-ND
Aluminum Electrolytic Capacitors MAL203027159E3-ND
15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,15Uf,40Vdc,10-% Tol,50+% Tol Vishay - 97C0206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,40Vdc,10-% Tol,50+% Tol Vishay
97C0206
Capacitor,15Uf,40Vdc,10-% Tol,50+% Tol Vishay 97C0206
Capacitor,15uF,40VDC ,10-% Tol,50+% Tol

Capacitor,15uF,40VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203027159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203027159E3
Capacitors - Aluminum Electrolytic Capacitors MAL203027159E3
CAP ALUM 15UF 40V AXIAL

CAP ALUM 15UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203027159E3-ND 97C0206 MAL203027159E3
Product Name Aluminum Electrolytic Capacitors Capacitor,15Uf,40Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details