Vishay Precision Group Aluminum Electrolytic Capacitors MAL202129228E3

Description
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202129228E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129228E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129228E3TR-ND
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm @ 100Hz 2500 Hrs @ 85°C

2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 58Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129228E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129228E3
CAP ALUM 2.2UF 20% 100V AXIAL

CAP ALUM 2.2UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL202129228E3TR-ND MAL202129228E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers