Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203024479E3

Description
47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203024479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203024479E3-ND
Aluminum Electrolytic Capacitors MAL203024479E3-ND
47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C

47µF 10V Aluminum Electrolytic Capacitors Axial, Can 6.78Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203024479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203024479E3
Capacitors - Aluminum Electrolytic Capacitors MAL203024479E3
CAP ALUM 47UF 10V AXIAL

CAP ALUM 47UF 10V AXIAL

Supplier's Site
Capacitor,47Uf,10Vdc,10-% Tol,50+% Tol Vishay - 97C0196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,10Vdc,10-% Tol,50+% Tol Vishay
97C0196
Capacitor,47Uf,10Vdc,10-% Tol,50+% Tol Vishay 97C0196
Capacitor,47uF,10VDC ,10-% Tol,50+% Tol

Capacitor,47uF,10VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203024479E3-ND MAL203024479E3 97C0196
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,47Uf,10Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details