Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202125332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202125332E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202125332E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202125332E3TR-ND
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 100Hz 8000 Hrs @ 85°C

3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,3300Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C0100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3300Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C0100
Capacitor,3300Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C0100
Capacitor,3300uF,16V DC,20-% Tol,20+% Tol

Capacitor,3300uF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202125332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202125332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202125332E3
CAP ALUM 3300UF 20% 16V AXIAL

CAP ALUM 3300UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202125332E3TR-ND 97C0100 MAL202125332E3
Product Name Aluminum Electrolytic Capacitors Capacitor,3300Uf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details