47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
47µF 160V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 15000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 160V, AXIAL; Capacitance:47µF; Voltage(DC):160V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 47UF 160V AXIAL
CAP ALUM 47UF 160V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL204211479E3CT-ND | 98K6700 | MAL204211479E3 | MAL204211479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 160V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |