Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203025689E3

Description
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203025689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203025689E3-ND
Aluminum Electrolytic Capacitors MAL203025689E3-ND
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C

68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203025689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203025689E3
Capacitors - Aluminum Electrolytic Capacitors MAL203025689E3
CAP ALUM 68UF 16V AXIAL

CAP ALUM 68UF 16V AXIAL

Supplier's Site
Capacitor,68Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C0200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C0200
Capacitor,68Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C0200
Capacitor,68uF,16VDC ,10-% Tol,50+% Tol

Capacitor,68uF,16VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203025689E3-ND MAL203025689E3 97C0200
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,68Uf,16Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details