68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.8Ohm 2500 Hrs @ 85°C
68uF 16V 20% Axial Al Electrolytic Cap 3.8R ESR Product overview: MAL202135689E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135689E3 can be used for catalog matching and distributor lookup.
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 16V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 1000 HOURS @ 85°C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 16V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:3.8ohm RoHS Compliant: Yes
CAP ALUM 68UF 20% 16V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4017PHTB-ND | 58-MAL202135689E3 | 55529410 | 95C1165 | MAL202135689E3 |
| Product Name | Aluminum Electrolytic Capacitors | 68uF 16V Capacitor | Capacitor | Aluminum Electrolytic Capacitor 68Uf, 16V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |