10uF 63V Al-Ly Cap, Axial, 12.8 Ohm ESR, 70mA Ripple Product overview: MAL203038109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 12.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 12.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203038109E3 can be used for catalog matching and distributor lookup.
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 12.8Ohm @ 100Hz 3000 Hrs @ 85°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 12.8Ohm @ 100Hz 3000 Hrs @ 85°C
CAP ALUM 10UF 63V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 63V, 20%, 030 AS SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85C, AXIAL, 6MM X 10MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL203038109E3 | BC5238TB-ND | MAL203038109E3 | 24857188 | 98K6636 |
| Product Name | 10uF 63V 12.8 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 10Uf, 63V, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | -10 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |