Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203038159E3

Description
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203038159E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038159E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203038159E3CT-ND
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203038159E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038159E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203038159E3TB-ND
15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

15µF 63V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 030 As Series, 15 F, +50%, -10%, 63 V, 6 Mm, Axial Leaded Rohs Compliant Vishay - 98K6637 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 15 F, +50%, -10%, 63 V, 6 Mm, Axial Leaded Rohs Compliant Vishay
98K6637
Aluminium Electrolytic Capacitor, 030 As Series, 15 F, +50%, -10%, 63 V, 6 Mm, Axial Leaded Rohs Compliant Vishay 98K6637
Aluminium Electrolytic Capacitor, 030 AS Series, 15 - F, +50%, -10%, 63 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 15 - F, +50%, -10%, 63 V, 6 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203038159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203038159E3
Capacitors - Aluminum Electrolytic Capacitors MAL203038159E3
CAP ALUM 15UF 63V AXIAL

CAP ALUM 15UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203038159E3CT-ND 98K6637 MAL203038159E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 15 F, +50%, -10%, 63 V, 6 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details