Vishay Precision Group Aluminum Electrolytic Capacitors MAL202116222E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4042PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4042PHBK-ND
Aluminum Electrolytic Capacitors 4042PHBK-ND
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm 8000 Hrs @ 85°C

2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Through-Hole 25V 2200uF Capacitor
58-MAL202116222E3
Through-Hole 25V 2200uF Capacitor 58-MAL202116222E3
25V 2200uF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202116222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 2200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 2200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116222E3 can be used for catalog matching and distributor lookup.

25V 2200uF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL202116222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 2200uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 2200uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202116222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202116222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202116222E3
Capacitors - Aluminum Electrolytic Capacitors MAL202116222E3
CAP ALUM 2200UF 20% 25V AXIAL

CAP ALUM 2200UF 20% 25V AXIAL

Supplier's Site
Capacitor - 37156376 - Radwell International
Willingboro, NJ, United States
Capacitor
37156376
Capacitor 37156376
CAPACITOR, AXIAL, ELECTROLYTIC, 2200UF, 25V 15X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 2200UF, 25V 15X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Axial; Capacitance Vishay - 18C4450 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Axial; Capacitance Vishay
18C4450
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Axial; Capacitance Vishay 18C4450
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 25V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 25V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 25 V, 15 Mm, Axial Leaded Rohs Compliant Vishay - 98K6586 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 25 V, 15 Mm, Axial Leaded Rohs Compliant Vishay
98K6586
Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 25 V, 15 Mm, Axial Leaded Rohs Compliant Vishay 98K6586
Aluminium Electrolytic Capacitor, 021 ASM Series, 2200 - F, - 20%, 25 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 021 ASM Series, 2200 - F, - 20%, 25 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4042PHBK-ND 58-MAL202116222E3 MAL202116222E3 37156376 18C4450 98K6586
Product Name Aluminum Electrolytic Capacitors Through-Hole 25V 2200uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Axial; Capacitance Vishay Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 25 V, 15 Mm, Axial Leaded Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details