2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65Ohm 2500 Hrs @ 85°C
2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65Ohm 2500 Hrs @ 85°C
2.2uF 63V 20% Axial Al Electrolytic Cap 65R ESR Product overview: MAL202138228E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138228E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Leaded 2.2uF 63V
Aluminium Capacitor Leaded 2.2uF 63V
CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2UF 63V, 20%, AXIAL, 021 ASM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Features:
CAP ALUM 2.2UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, AXIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:65ohmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4063PHCT-ND | 58-MAL202138228E3 | 2539277 | 55529466 | 70122975 | MAL202138228E3 | 95C1180 | 27X7811 |
| Product Name | Aluminum Electrolytic Capacitors | 2.2uF 63V Capacitor | Aluminium Capacitors | Capacitor | CAPACITOR; ALU ELECTROLYTIC;CAP 2.2UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |