Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204227229E3

Description
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204227229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204227229E3-ND
Aluminum Electrolytic Capacitors MAL204227229E3-ND
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
22 450V 15X30Mm 85 10000H Vishay - 97C1019 - Newark, An Avnet Company
Chicago, IL, United States
22 450V 15X30Mm 85 10000H Vishay
97C1019
22 450V 15X30Mm 85 10000H Vishay 97C1019
22 450V 15x30mm 85 10000h

22 450V 15x30mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204227229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204227229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204227229E3
CAP ALUM 22UF 450V AXIAL

CAP ALUM 22UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204227229E3-ND 97C1019 MAL204227229E3
Product Name Aluminum Electrolytic Capacitors 22 450V 15X30Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details