Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204223159E3

Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204223159E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204223159E3-ND
Aluminum Electrolytic Capacitors MAL204223159E3-ND
15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

15µF 250V Aluminum Electrolytic Capacitors Axial, Can 10Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204223159E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204223159E3
Capacitors - Aluminum Electrolytic Capacitors MAL204223159E3
CAP ALUM 15UF 250V AXIAL

CAP ALUM 15UF 250V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL204223159E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204223159E3
Aluminum Electrolytic Capacitors MAL204223159E3
CAP ALUM 15UF 250V AXIAL

CAP ALUM 15UF 250V AXIAL

Supplier's Site Datasheet
15 250V 12,5X30Mm 85 15000H Vishay - 97C1007 - Newark, An Avnet Company
Chicago, IL, United States
15 250V 12,5X30Mm 85 15000H Vishay
97C1007
15 250V 12,5X30Mm 85 15000H Vishay 97C1007
15 250V 12,5x30mm 85 15000h

15 250V 12,5x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL204223159E3-ND MAL204223159E3 MAL204223159E3 97C1007
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 15 250V 12,5X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details