10µF 63V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
CAP ALUM 10UF 20% 63V RADIAL
CAP, 10UF, 63V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 63V, RADIAL, RSP SERIES, 20%, LIFETIME @ TEMPERATURE:3000 HOURS @ 85C, ROHS COMPLIANT: YES, 5X11MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 10uF 63V 20% Radial
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5239-ND | MAL203658109E3 | 97C0356 | 111983811 | MAL203658109E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 10Uf, 63V, Alu Elec, Radial; Capacitance Vishay | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |