Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203028478E3

Description
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203028478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203028478E3-ND
Aluminum Electrolytic Capacitors MAL203028478E3-ND
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,4.7Uf,63Vdc,10-% Tol,50+% Tol Vishay - 40C2374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,63Vdc,10-% Tol,50+% Tol Vishay
40C2374
Capacitor,4.7Uf,63Vdc,10-% Tol,50+% Tol Vishay 40C2374
Capacitor,4.7uF,63VD C,10-% Tol,50+% Tol

Capacitor,4.7uF,63VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203028478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203028478E3
Capacitors - Aluminum Electrolytic Capacitors MAL203028478E3
CAP ALUM 4.7UF 63V AXIAL

CAP ALUM 4.7UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203028478E3-ND 40C2374 MAL203028478E3
Product Name Aluminum Electrolytic Capacitors Capacitor,4.7Uf,63Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details