10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 13Ohm @ 100Hz 2500 Hrs @ 85°C
Cap Aluminum Lytic 10uF 63V 20% (4.5 X 10mm) Axial 13 Ohm 50mA 2500h 85°C Automotive T/R Product overview: MAL202128109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 63V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 63V, 13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128109E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Axial 10uF 63V 20%
Aluminium Capacitors Axial 10uF 63V 20%
Vishay MAL202128109E3 Capacitor
CAP ALUM 10UF 20% 63V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 10UF, 63V, 20%, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Axial Leaded 10uF 63V 20% Axial
CAP, 10UF, 63V, ALU ELEC, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2500 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
Capacitor,10uF,63VDC
CAP, 10µF, 63V, 20%; Capacitance:10µF; Voltage Rating:63V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:4.5mm; Lead Spacing:-; Height:10mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202128109E3CT-ND | 58-MAL202128109E3 | 2803297P | 2803297 | MAL202128109E3 | 111991898 | MAL202128109E3 | 72AC4832 | 97C0126 | 57AC2430 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 10uF 63V 13 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Axial Leaded | Cap, 10Uf, 63V, Alu Elec, Axial; Capacitance Vishay | Capacitor,10Uf,63Vdc,20-% Tol,20+% Tol Vishay | Cap, 10Μf, 63V, 20%; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||||||||
| Features | Polarized | Polarized | Polarized | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 10 microF | 1.00E7 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |