Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202129151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202129151E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129151E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129151E3TR-ND
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm @ 100Hz 8000 Hrs @ 85°C

150µF 100V Aluminum Electrolytic Capacitors Axial, Can 645mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129151E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129151E3
CAP ALUM 150UF 20% 100V AXIAL

CAP ALUM 150UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202129151E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202129151E3
Aluminum Electrolytic Capacitors MAL202129151E3
CAP ALUM 150UF 20% 100V AXIAL

CAP ALUM 150UF 20% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202129151E3TR-ND MAL202129151E3 MAL202129151E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details