Vishay Precision Group Aluminium Capacitors MAL202134221E3

Description
021ASM min axial Al elect cap,220uF 10V
Request a Quote Datasheet
Description
021ASM min axial Al elect cap,220uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245098
Aluminium Capacitors 3245098
021ASM min axial Al elect cap,220uF 10V

021ASM min axial Al elect cap,220uF 10V

Supplier's Site
Aluminium Capacitors - 3245098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245098P
Aluminium Capacitors 3245098P
021ASM min axial Al elect cap,220uF 10V

021ASM min axial Al elect cap,220uF 10V

Supplier's Site
Aluminum Capacitors - MAL202134221E3 - 1211753-MAL202134221E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL202134221E3
1211753-MAL202134221E3
Aluminum Capacitors - MAL202134221E3 1211753-MAL202134221E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211753-MAL202134221 E3 Packaging: Cut Tape (CT) Mounting Style: Through Hole Applications: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 10V Impedance: 910 mOhms ESR (Equivalent Series Resistance): 1.5Ohm Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Axial, Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm) Lifetime at Temp.: 2500 Hrs at 85°C Ripple Current at High Frequency: 192mA at 10kHz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211753-MAL202134221E3
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 10V
Impedance: 910 mOhms
ESR (Equivalent Series Resistance): 1.5Ohm
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm)
Lifetime at Temp.: 2500 Hrs at 85°C
Ripple Current at High Frequency: 192mA at 10kHz

Buy Now
Singapore, Singapore
220uF 10V Capacitor
58-MAL202134221E3
220uF 10V Capacitor 58-MAL202134221E3
220uF 10V Aluminum Electrolytic Capacitor, Axial, 1.5R ESR Product overview: MAL202134221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134221E3 can be used for catalog matching and distributor lookup.

220uF 10V Aluminum Electrolytic Capacitor, Axial, 1.5R ESR Product overview: MAL202134221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4004PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4004PHTB-ND
Aluminum Electrolytic Capacitors 4004PHTB-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4004PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4004PHCT-ND
Aluminum Electrolytic Capacitors 4004PHCT-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1156 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial; Capacitance Vishay
95C1156
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial; Capacitance Vishay 95C1156
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7795 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
27X7795
Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 27X7795
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 10V, 20%; Capacitance Vishay - 33AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%; Capacitance Vishay
33AC0724
Cap, 220Μf, 10V, 20%; Capacitance Vishay 33AC0724
CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6mm; Lead Spacing:-; Height:10mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6mm; Lead Spacing:-; Height:10mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202134221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202134221E3
Capacitors - Aluminum Electrolytic Capacitors MAL202134221E3
CAP ALUM 220UF 20% 10V AXIAL

CAP ALUM 220UF 20% 10V AXIAL

Supplier's Site
Capacitor - 55529386 - Radwell International
Willingboro, NJ, United States
Capacitor
55529386
Capacitor 55529386
CAPACITOR, AXIAL, ELECTROLYTIC, 220UF, 10V, 105C, 6X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 220UF, 10V, 105C, 6X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245098 3245098P 1211753-MAL202134221E3 58-MAL202134221E3 4004PHTB-ND 95C1156 33AC0724 MAL202134221E3 55529386
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - MAL202134221E3 220uF 10V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial; Capacitance Vishay Cap, 220Μf, 10V, 20%; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers