Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204213229E3

Description
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL204213229E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204213229E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204213229E3TB-ND
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204213229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204213229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204213229E3CT-ND
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 250V, Axial; Capacitance Vishay - 98K6701 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 250V, Axial; Capacitance Vishay
98K6701
Aluminum Electrolytic Capacitor, 22Uf, 250V, Axial; Capacitance Vishay 98K6701
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, AXIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 250V, AXIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204213229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204213229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204213229E3
CAP ALUM 22UF 250V AXIAL

CAP ALUM 22UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL204213229E3TB-ND 98K6701 MAL204213229E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 250V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details