Vishay Intertechnology, Inc. Automotive 330uF 63V 0.409 Ohm Capacitor MAL202118331E3

Description
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive Bulk Product overview: MAL202118331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive Bulk Product overview: MAL202118331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 330uF 63V 0.409 Ohm Capacitor
58-MAL202118331E3
Automotive 330uF 63V 0.409 Ohm Capacitor 58-MAL202118331E3
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive Bulk Product overview: MAL202118331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118331E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (12.5 X 30mm) Axial 0.409 Ohm 610mA 8000h 85°C Automotive Bulk Product overview: MAL202118331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.409 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.409 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202118331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4078PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4078PHBK-ND
Aluminum Electrolytic Capacitors 4078PHBK-ND
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 409mOhm 8000 Hrs @ 85°C

330µF 63V Aluminum Electrolytic Capacitors Axial, Can 409mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202118331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202118331E3
Capacitors - Aluminum Electrolytic Capacitors MAL202118331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site
Capacitor - 55529350 - Radwell International
Willingboro, NJ, United States
Capacitor
55529350
Capacitor 55529350
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; CAPACITANCE:330ªF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; CAPACITANCE:330ªF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay - 14M8254 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay
14M8254
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay 14M8254
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202118331E3 4078PHBK-ND MAL202118331E3 55529350 14M8254
Product Name Automotive 330uF 63V 0.409 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details