Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203025151E3

Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203025151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203025151E3-ND
Aluminum Electrolytic Capacitors MAL203025151E3-ND
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,150Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C0197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C0197
Capacitor,150Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C0197
Capacitor,150uF,16VD C,10-% Tol,50+% Tol

Capacitor,150uF,16VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203025151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203025151E3
Capacitors - Aluminum Electrolytic Capacitors MAL203025151E3
CAP ALUM 150UF 16V AXIAL

CAP ALUM 150UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203025151E3-ND 97C0197 MAL203025151E3
Product Name Aluminum Electrolytic Capacitors Capacitor,150Uf,16Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details