15µF 100V Aluminum Electrolytic Capacitors Axial, Can 8.5Ohm 2500 Hrs @ 85°C
CAP ALUM 15UF 20% 100V AXIAL TH
CAP ALUM 15UF 20% 100V AXIAL Product overview: MAL202190548E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190548E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:8.5ohmRoHS Compliant: Yes
CAP ALUM 15UF 20% 100V AXIAL
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, 20%, AXIAL; CAPACITANCE:15µF; VOLTAGE RATING:100V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202190548E3TB-ND | 58-MAL202190548E3 | 14M8269 | MAL202190548E3 | 55529560 |
| Product Name | Aluminum Electrolytic Capacitors | 15UF 100V Capacitor | Aluminum Electrolytic Capacitor 15Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |