Cap Aluminum Lytic 470uF 25V 20% (10 X 18mm) Axial 0.48 Ohm 450mA 2500h 85°C Automotive T/R Product overview: MAL202126471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 25V, 0.48 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 25V, 0.48 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126471E3 can be used for catalog matching and distributor lookup.
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 2500 Hrs @ 85°C
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 2500 Hrs @ 85°C
Vishay MAL202126471E3 Capacitor
Vishay MAL202126471E3 Capacitor
Aluminium Capacitors Axial 470uF 25V 20%
Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; Product Length:18mm; Product Height:-; Product Range:021 ASM Series RoHS Compliant: Yes
Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; Product Length:18mm; Product Height:-; Product Range:021 ASM Series RoHS Compliant: Yes
CAP, 470UF, 25V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 470UF 20% 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202126471E3 | 56-MAL202126471E3CT-ND | 2803279 | 2803279P | 82X7214 | 69AH0781 | MAL202126471E3 |
| Product Name | Automotive 470uF 25V 0.48 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitance Vishay | Cap, 470Uf, 25V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |