The Aluminium Electrolytic Capacitor, 030 AS Series, has a rated capacitance of 68 µF with a tolerance of +50% to -10%. It operates at a rated voltage of 16 V and features a cylindrical aluminum case with axial leads, measuring 6 mm in diameter. This capacitor is RoHS compliant and is suitable for various applications including general purpose, industrial, automotive, and telecommunications. It is designed for coupling, decoupling, timing, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The capacitor has a useful life of 3000 hours at 85 °C and can withstand a category temperature range from -40 °C to +85 °C. It is available in taped versions for automatic insertion, making it convenient for assembly processes.
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 3.75Ohm @ 100Hz 3000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 030 AS Series, 68 - F, +50%, -10%, 16 V, 6 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 68UF 16V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203035689E3CT-ND | 98K6626 | MAL203035689E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 030 As Series, 68 F, +50%, -10%, 16 V, 6 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF |