33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 33UF 160V AXIAL
CAP ALUM 33UF 160V AXIAL
33 160V 12,5x30mm 85 15000h
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL204211339E3-ND | MAL204211339E3 | MAL204211339E3 | 97C0977 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 33 160V 12,5X30Mm 85 15000H Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |