47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C
47µF 63V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm 2500 Hrs @ 85°C
47uF 63V 20% Axial Al Electrolytic Cap, 2.7R ESR, 140mA Product overview: MAL202190542E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190542E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 63V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 63V AXIAL
Features:
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4070PHTB-ND | 58-MAL202190542E3 | 95C1201 | 55529550 | MAL202190542E3 | 70122969 |
| Product Name | Aluminum Electrolytic Capacitors | 47uF 63V 140mA Capacitor | Aluminum Electrolytic Capacitor 47Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR; ALU ELECTROLYTIC;CAP 47UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |