Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204223109E3

Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204223109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204223109E3-ND
Aluminum Electrolytic Capacitors MAL204223109E3-ND
10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

10µF 250V Aluminum Electrolytic Capacitors Axial, Can 15Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204223109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204223109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204223109E3
CAP ALUM 10UF 250V AXIAL

CAP ALUM 10UF 250V AXIAL

Supplier's Site
10 250V 10X30Mm 85 15000H Vishay - 97C1006 - Newark, An Avnet Company
Chicago, IL, United States
10 250V 10X30Mm 85 15000H Vishay
97C1006
10 250V 10X30Mm 85 15000H Vishay 97C1006
10 250V 10x30mm 85 15000h

10 250V 10x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204223109E3-ND MAL204223109E3 97C1006
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10 250V 10X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details