Cap Aluminum Lytic 47uF 100V 20% (8 X 18mm) Axial 2.7 Ohm 160mA 2500h 85°C Automotive T/R Product overview: MAL202129479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129479E3 can be used for catalog matching and distributor lookup.
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 2500 Hrs @ 85°C
Vishay MAL202129479E3 Capacitor
Vishay MAL202129479E3 Capacitor
CAP ALUM 47UF 20% 100V AXIAL
CAP, 47µF, 100V, 20%; Capacitance:47µF; Voltage Rating:100V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:8mm; Lead Spacing:-; Height:18mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP, 47µF, 100V, 20%; CAPACITANCE:47µF; VOLTAGE RATING:100V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:8MM; LEAD SPACING:-; HEIGHT:18MM; OPERATING TEMPERATURE MIN:-40°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202129479E3 | 56-MAL202129479E3CT-ND | 3245379 | 3245379P | MAL202129479E3 | 57AC2432 | 112031346 |
| Product Name | Automotive 47uF 100V 2.7 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 47Μf, 100V, 20%; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |