Cap Aluminum Lytic 100uF 40V 20% (6.5 X 18mm) Axial 1.8 Ohm 190mA 2500h 85°C Automotive T/R Product overview: MAL202127101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 40V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 40V, 1.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127101E3 can be used for catalog matching and distributor lookup.
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 2500 Hrs @ 85°C
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 2500 Hrs @ 85°C
Aluminium Capacitor Axial 100uF 40V 20%
Vishay MAL202127101E3 Capacitor
Aluminium Capacitor Axial 100uF 40V 20%
CAP, 100UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 40V AXIAL
CAP, 100UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202127101E3 | 56-MAL202127101E3CT-ND | 2803281P | 2803281 | 66916776 | MAL202127101E3 | 69AH0782 |
| Product Name | Automotive 100uF 40V 1.8 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |