Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203035339E3

Description
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203035339E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203035339E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203035339E3CT-ND
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C

33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203035339E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203035339E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203035339E3TB-ND
33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C

33µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.72Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 030 As Series, 33 F, +50%, -10%, 16 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6625 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 33 F, +50%, -10%, 16 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay
98K6625
Aluminium Electrolytic Capacitor, 030 As Series, 33 F, +50%, -10%, 16 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay 98K6625
Aluminium Electrolytic Capacitor, 030 AS Series, 33 - F, +50%, -10%, 16 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 33 - F, +50%, -10%, 16 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24857232 - Radwell International
Willingboro, NJ, United States
Capacitor
24857232
Capacitor 24857232
ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, CAPACITANCE 33UF, TOLERANCE -10% - +50%, VOLTAGE 16V DC, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, 030 AS SERIES, CAPACITANCE 33UF, TOLERANCE -10% - +50%, VOLTAGE 16V DC, 4.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203035339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203035339E3
Capacitors - Aluminum Electrolytic Capacitors MAL203035339E3
CAP ALUM 33UF 16V AXIAL

CAP ALUM 33UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL203035339E3CT-ND 98K6625 24857232 MAL203035339E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 030 As Series, 33 F, +50%, -10%, 16 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details