Vishay Precision Group 100uF 40V 220mA Capacitor MAL203137101E3

Description
100uF 40V Axial Aluminum Electrolytic Cap, 1.75R ESR, 220mA Ripple Product overview: MAL203137101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 40V Axial Aluminum Electrolytic Cap, 1.75R ESR, 220mA Ripple Product overview: MAL203137101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 40V 220mA Capacitor
58-MAL203137101E3
100uF 40V 220mA Capacitor 58-MAL203137101E3
100uF 40V Axial Aluminum Electrolytic Cap, 1.75R ESR, 220mA Ripple Product overview: MAL203137101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137101E3 can be used for catalog matching and distributor lookup.

100uF 40V Axial Aluminum Electrolytic Cap, 1.75R ESR, 220mA Ripple Product overview: MAL203137101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203137101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203137101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203137101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203137101E3TB-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203137101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203137101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203137101E3CT-ND
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 40V, Axial; Capacitance Vishay - 98K6647 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 40V, Axial; Capacitance Vishay
98K6647
Aluminum Electrolytic Capacitor, 100Uf, 40V, Axial; Capacitance Vishay 98K6647
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203137101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203137101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203137101E3
CAP ALUM 100UF 40V AXIAL

CAP ALUM 100UF 40V AXIAL

Supplier's Site
Capacitor - 24857156 - Radwell International
Willingboro, NJ, United States
Capacitor
24857156
Capacitor 24857156
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, VOLTAGE RATING: 40V. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, VOLTAGE RATING: 40V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL203137101E3 56-MAL203137101E3TB-ND 98K6647 MAL203137101E3 24857156
Product Name 100uF 40V 220mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 40V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1733453 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details