Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202138108E3

Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4062PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4062PHTB-ND
Aluminum Electrolytic Capacitors 4062PHTB-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4062PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4062PHCT-ND
Aluminum Electrolytic Capacitors 4062PHCT-ND
1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C

1µF 63V Aluminum Electrolytic Capacitors Axial, Can 150Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
1uF 63V Capacitor
58-MAL202138108E3
1uF 63V Capacitor 58-MAL202138108E3
1uF 63V Axial Al Electrolytic Capacitor, 150R ESR, 85C Product overview: MAL202138108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138108E3 can be used for catalog matching and distributor lookup.

1uF 63V Axial Al Electrolytic Capacitor, 150R ESR, 85C Product overview: MAL202138108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138108E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Vishay - 95C1176 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Vishay
95C1176
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Vishay 95C1176
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:150ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:150ohmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay - 27X7808 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay
27X7808
Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay 27X7808
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 63V 20%, AXIAL, FULL REEL; Capacitance:1µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202138108E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202138108E3
Capacitors - Aluminum Electrolytic Capacitors MAL202138108E3
CAP ALUM 1UF 20% 63V AXIAL

CAP ALUM 1UF 20% 63V AXIAL

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 1UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V - 70122967 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 1UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V
70122967
CAPACITOR; ALU ELECTROLYTIC;CAP 1UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V 70122967
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Mounting Ring Version Not Available in Insulated Form Charge and Discharge Proof Miniaturized, High CV-Product Per Unit Volume Lead (Pb)-Free Versions Are RoHS Compliant Applications: General Purpose, Industrial, Automotive, Audio-Video Coupling, De-Coupling, Smoothing, Filtering, Buffering Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Mounting Ring Version Not Available in Insulated Form
  • Charge and Discharge Proof
  • Miniaturized, High CV-Product Per Unit Volume
  • Lead (Pb)-Free Versions Are RoHS Compliant
    Applications:
  • General Purpose, Industrial, Automotive, Audio-Video
  • Coupling, De-Coupling, Smoothing, Filtering, Buffering
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4062PHTB-ND 58-MAL202138108E3 95C1176 27X7808 MAL202138108E3 70122967
Product Name Aluminum Electrolytic Capacitors 1uF 63V Capacitor Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 1Uf 63V 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 1UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 63V
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers